Grayhill, Inc. Asm 60Vdc.3.5A Grayhill 70-ODC15

Description
ASM 60VDC.3.5A
Description
ASM 60VDC.3.5A

Suppliers

Company
Product
Description
Supplier Links
Asm 60Vdc.3.5A Grayhill - 13N9374 - Newark, An Avnet Company
Chicago, IL, United States
Asm 60Vdc.3.5A Grayhill
13N9374
Asm 60Vdc.3.5A Grayhill 13N9374
ASM 60VDC.3.5A

ASM 60VDC.3.5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13N9374
Product Name Asm 60Vdc.3.5A Grayhill
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details