Grayhill, Inc. Switch, Pushbutton, Spst-No, 10A, 220V; Product Range Grayhill 7/7/2023

Description
SWITCH, PUSHBUTTON, SPST-NO, 10A, 220V; Product Range:07 Series; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:10A; Contact Voltage VAC:220V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 10A, 220V; Product Range:07 Series; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:10A; Contact Voltage VAC:220V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 10A, 220V; Product Range Grayhill - 70B8586 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 10A, 220V; Product Range Grayhill
70B8586
Switch, Pushbutton, Spst-No, 10A, 220V; Product Range Grayhill 70B8586
SWITCH, PUSHBUTTON, SPST-NO, 10A, 220V; Product Range:07 Series; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:10A; Contact Voltage VAC:220V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 10A, 220V; Product Range:07 Series; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:10A; Contact Voltage VAC:220V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
07-7
Pushbutton Switches 07-7
Pushbutton Switches PushBtn Switch SPST N.O. Black Btn

Pushbutton Switches PushBtn Switch SPST N.O. Black Btn

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 70B8586 07-7
Product Name Switch, Pushbutton, Spst-No, 10A, 220V; Product Range Grayhill Pushbutton Switches
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals; Solder Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
View Details
2 suppliers
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details