Grayhill, Inc. Navigation Switches, Joystick 67A-DF-3C-020C

Description
SWITCH JOYSTICK 5" CBL QUADRATUR
Datasheet
Description
SWITCH JOYSTICK 5" CBL QUADRATUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Navigation Switches, Joystick - 67A-DF-3C-020C - ODG (Origin Data Global)
Shenzhen, China
Navigation Switches, Joystick
67A-DF-3C-020C
Navigation Switches, Joystick 67A-DF-3C-020C
SWITCH JOYSTICK 5" CBL QUADRATUR

SWITCH JOYSTICK 5" CBL QUADRATUR

Supplier's Site
Sheung Wan, Hong Kong
Input Devices
67A-DF-3C-020C
Input Devices 67A-DF-3C-020C
Input Devices 67A-DF-3C-020C cycles, 5.0in. cable, quadrature

Input Devices 67A-DF-3C-020C cycles, 5.0in. cable, quadrature

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Industrial Joysticks Industrial Joysticks
Product Number 67A-DF-3C-020C 67A-DF-3C-020C
Product Name Navigation Switches, Joystick Input Devices
Electrical Output Other; Digital (Hall Effect Over I²C Interface)
Unlock Full Specs
to access all available technical data

Similar Products

Joysticks - 8252603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Spring return
View Details
AJN Joystick -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Joystick Technology Hall Effect
Electrical Output CANbus; Pulse Width Modulation
View Details
Archive - Automation technology - Spring-return joystick switches WKT MKT WKS MKS - Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTB321 -  - Schmersal Inc.
Specs
Connector Screw terminals M20 x 1.5
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 1-Axis Control
View Details
Cost-Effective, Medium, Hall Effect Joystick - JHL - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Grip Style Ball; None
Joystick Technology Hall Effect
View Details