Grayhill, Inc. Sensors, Transducers - Encoders 63RS256

Description
Win Source Part Number: 1089022-63RS256 Category: Sensors, Transducers>Encoders Series: 63R Termination Style: PC Pin Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Rotational Life (Cycles Min): 300M Voltage - Supply: 5V Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1089022-63RS256 Category: Sensors, Transducers>Encoders Series: 63R Termination Style: PC Pin Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Rotational Life (Cycles Min): 300M Voltage - Supply: 5V Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1089022-63RS256
Sensors, Transducers - Encoders 1089022-63RS256
Win Source Part Number: 1089022-63RS256 Category: Sensors, Transducers>Encoders Series: 63R Termination Style: PC Pin Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Rotational Life (Cycles Min): 300M Voltage - Supply: 5V Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc.

Win Source Part Number: 1089022-63RS256
Category: Sensors, Transducers>Encoders
Series: 63R
Termination Style: PC Pin
Package: Bulk
Orientation: Vertical
Standard Package: 1
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Dia Flatted End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 256
Detent: No
Rotational Life (Cycles Min): 300M
Voltage - Supply: 5V
Mounting Type: PCB, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Grayhill Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1089022-63RS256
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7181CBCPZ - Lingto Electronic Limited
Specs
Package Type 64-VFQFN Exposed Pad, CSP
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147MG4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details