Grayhill, Inc. Encoder, Rotary, 30Ma; No. Of Switch Positions Grayhill 63R256

Description
ENCODER, ROTARY, 30mA; No. of Switch Positions:5 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:63R Series; Illumination:Non Illuminated; Contact Current DC Max:30mA RoHS Compliant: Yes
Description
ENCODER, ROTARY, 30mA; No. of Switch Positions:5 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:63R Series; Illumination:Non Illuminated; Contact Current DC Max:30mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Encoder, Rotary, 30Ma; No. Of Switch Positions Grayhill - 14M6822 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Rotary, 30Ma; No. Of Switch Positions Grayhill
14M6822
Encoder, Rotary, 30Ma; No. Of Switch Positions Grayhill 14M6822
ENCODER, ROTARY, 30mA; No. of Switch Positions:5 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:63R Series; Illumination:Non Illuminated; Contact Current DC Max:30mA RoHS Compliant: Yes

ENCODER, ROTARY, 30mA; No. of Switch Positions:5 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:63R Series; Illumination:Non Illuminated; Contact Current DC Max:30mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 14M6822
Product Name Encoder, Rotary, 30Ma; No. Of Switch Positions Grayhill
Current Rating 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-524-131-S-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWTS32.V -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Specs
Actuator Type Keylock
View Details