Grayhill, Inc. Encoders - 63KS256-100 63KS256-100

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 1093526-63KS256-100 Termination Style: Cable with Connector Mounting: Panel Mount Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 100 Detent: No Rotational Life (Cycles Min): 300M Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 1093526-63KS256-100 Termination Style: Cable with Connector Mounting: Panel Mount Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 100 Detent: No Rotational Life (Cycles Min): 300M Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - 63KS256-100
1093526-63KS256-100
Encoders - 63KS256-100 1093526-63KS256-100
Manufacturer: Grayhill Inc. Win Source Part Number: 1093526-63KS256-100 Termination Style: Cable with Connector Mounting: Panel Mount Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 100 Detent: No Rotational Life (Cycles Min): 300M Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Grayhill Inc.
Win Source Part Number: 1093526-63KS256-100
Termination Style: Cable with Connector
Mounting: Panel Mount
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Dia Flatted End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 100
Detent: No
Rotational Life (Cycles Min): 300M
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1093526-63KS256-100
Product Name Encoders - 63KS256-100
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products