Grayhill, Inc. Sensors, Transducers - Encoders - Industrial 63KS100-040

Description
Win Source Part Number: 1089541-63KS100-040 Category: Sensors, Transducers>Encoders - Industrial Series: 63K Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 400 Detent: No Rotational Life (Cycles Min): 300M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 63KS100040 Base Product Number: 63KS100
Request a Quote Datasheet
Description
Win Source Part Number: 1089541-63KS100-040 Category: Sensors, Transducers>Encoders - Industrial Series: 63K Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 400 Detent: No Rotational Life (Cycles Min): 300M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 63KS100040 Base Product Number: 63KS100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders - Industrial
1089541-63KS100-040
Sensors, Transducers - Encoders - Industrial 1089541-63KS100-040
Win Source Part Number: 1089541-63KS100-040 Category: Sensors, Transducers>Encoders - Industrial Series: 63K Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 400 Detent: No Rotational Life (Cycles Min): 300M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 63KS100040 Base Product Number: 63KS100

Win Source Part Number: 1089541-63KS100-040
Category: Sensors, Transducers>Encoders - Industrial
Series: 63K
Termination Style: Cable with Connector
Package: Bulk
Orientation: Vertical
Standard Package: 1
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Dia Flatted End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 400
Detent: No
Rotational Life (Cycles Min): 300M
Voltage - Supply: 5V
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Grayhill Inc.
Other Names: 63KS100040
Base Product Number: 63KS100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1089541-63KS100-040
Product Name Sensors, Transducers - Encoders - Industrial
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details