Grayhill, Inc. Sensors, Transducers - Encoders - Industrial 62T22-L7-020C

Description
Win Source Part Number: 1212987-62T22-L7-020 C Category: Sensors, Transducers>Encoders - Industrial Series: 62T Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: Thumb Scroll Built in Switch: Yes Encoder Type: Optical Pulses per Revolution: 16 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 62T22L7020C Base Product Number: 62T22
Request a Quote Datasheet
Description
Win Source Part Number: 1212987-62T22-L7-020 C Category: Sensors, Transducers>Encoders - Industrial Series: 62T Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: Thumb Scroll Built in Switch: Yes Encoder Type: Optical Pulses per Revolution: 16 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 62T22L7020C Base Product Number: 62T22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders - Industrial
1212987-62T22-L7-020C
Sensors, Transducers - Encoders - Industrial 1212987-62T22-L7-020C
Win Source Part Number: 1212987-62T22-L7-020 C Category: Sensors, Transducers>Encoders - Industrial Series: 62T Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: Thumb Scroll Built in Switch: Yes Encoder Type: Optical Pulses per Revolution: 16 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 62T22L7020C Base Product Number: 62T22

Win Source Part Number: 1212987-62T22-L7-020C
Category: Sensors, Transducers>Encoders - Industrial
Series: 62T
Termination Style: Cable with Connector
Package: Bulk
Orientation: Vertical
Standard Package: 1
Output Type: Quadrature (Incremental)
Actuator Type: Thumb Scroll
Built in Switch: Yes
Encoder Type: Optical
Pulses per Revolution: 16
Detent: Yes
Rotational Life (Cycles Min): 1M
Voltage - Supply: 5V
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Grayhill Inc.
Other Names: 62T22L7020C
Base Product Number: 62T22

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1212987-62T22-L7-020C
Product Name Sensors, Transducers - Encoders - Industrial
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TMC2272AH6C - Lingto Electronic Limited
Specs
Package Type 120-BPGA
View Details
CD74HCT147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HCT147E - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 4.5
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers