Grayhill, Inc. Encoders - Industrial 62SG22-M5-060C

Description
ENCODER INC GRAY CODE CABLE
Request a Quote Datasheet
Description
ENCODER INC GRAY CODE CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - Industrial - GH7781-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
GH7781-ND
Encoders - Industrial GH7781-ND
ENCODER INC GRAY CODE CABLE

ENCODER INC GRAY CODE CABLE

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 5V 22dg 16ps 6in cbl Med Trq 510g

Encoders 5V 22dg 16ps 6in cbl Med Trq 510g

Buy Now Datasheet
Encoder Technology Grayhill - 99Y0512 - Newark, An Avnet Company
Chicago, IL, United States
Encoder Technology Grayhill
99Y0512
Encoder Technology Grayhill 99Y0512
Encoder Technology:Optical; Encoder Type:Absolute; Encoder Resolution:16PPR; No. of Detents:16 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Gray Code; Encoder Mounting:Panel Mount; Shaft Length:9.53mm RoHS Compliant: Yes

Encoder Technology:Optical; Encoder Type:Absolute; Encoder Resolution:16PPR; No. of Detents:16 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Gray Code; Encoder Mounting:Panel Mount; Shaft Length:9.53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number GH7781-ND 62SG22-M5-060C 99Y0512
Product Name Encoders - Industrial Encoders Encoder Technology Grayhill
Encoder Type Absolute; Incremental Absolute
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Mechanical Encoders with Detent and Sliding Contacts - BG12 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Mechanical
View Details
Incremental encoder: Series IE3-1024 - Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Hollow Shaft Incremental Encoder - 8435H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details