Grayhill, Inc. Encoders 62S30-M0-PH

Description
Encoders Encoder, 30° or 12 positions, w/o pushbutton, Pin
Datasheet
Description
Encoders Encoder, 30° or 12 positions, w/o pushbutton, Pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Encoders
62S30-M0-PH
Encoders 62S30-M0-PH
Encoders Encoder, 30° or 12 positions, w/o pushbutton, Pin

Encoders Encoder, 30° or 12 positions, w/o pushbutton, Pin

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Encoders
Product Number 62S30-M0-PH
Product Name Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 771 NEMA Motor Mount Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 4096 (counts/revolution)
View Details
Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
M-Sense12A Autoclavable Encoder - M Sense12Aa - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details