Grayhill, Inc. Sensors, Transducers - Encoders - Industrial 62S22-M9-060C

Description
Win Source Part Number: 1074526-62S22-M9-060 C Category: Sensors, Transducers>Encoders - Industrial Series: 62S Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: Yes Encoder Type: Optical Pulses per Revolution: 16 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 62S22M9060C Base Product Number: 62S22
Request a Quote Datasheet
Description
Win Source Part Number: 1074526-62S22-M9-060 C Category: Sensors, Transducers>Encoders - Industrial Series: 62S Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: Yes Encoder Type: Optical Pulses per Revolution: 16 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 62S22M9060C Base Product Number: 62S22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders - Industrial
1074526-62S22-M9-060C
Sensors, Transducers - Encoders - Industrial 1074526-62S22-M9-060C
Win Source Part Number: 1074526-62S22-M9-060 C Category: Sensors, Transducers>Encoders - Industrial Series: 62S Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: Yes Encoder Type: Optical Pulses per Revolution: 16 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 62S22M9060C Base Product Number: 62S22

Win Source Part Number: 1074526-62S22-M9-060C
Category: Sensors, Transducers>Encoders - Industrial
Series: 62S
Termination Style: Cable with Connector
Package: Bulk
Orientation: Vertical
Standard Package: 1
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Dia Flatted End
Built in Switch: Yes
Encoder Type: Optical
Pulses per Revolution: 16
Detent: Yes
Rotational Life (Cycles Min): 1M
Voltage - Supply: 5V
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Grayhill Inc.
Other Names: 62S22M9060C
Base Product Number: 62S22

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1074526-62S22-M9-060C
Product Name Sensors, Transducers - Encoders - Industrial
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147MG4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - NW6006AS - Lingto Electronic Limited
Specs
Package Type SOIC; 20-SOIC
View Details