The Grayhill Rotary Encoder (part number 08N7177) is a compact device designed for applications requiring precise rotational input. It features a size of 0.5 inches and is suitable for environments with operating temperatures ranging from -40°C to 85°C. The encoder supports a mechanical life of up to 3 million rotations for non-detent styles and 1 million for low and medium torque applications. It operates at a voltage of 5.00 ±0.25 Vdc with a maximum supply current of 25mA. The output is an open collector phototransistor, requiring external pull-up resistors, and provides a 2-bit quadrature output. The encoder is also equipped with an optional integral pushbutton, enhancing its functionality. The device is RoHS compliant and is constructed with durable materials, including aluminum and Zamak for the shaft and bushing. It is suitable for various applications, including global positioning systems and medical equipment. Custom terminations and configurations are available upon request, making it adaptable for specific project needs.
ENCODER OPTICAL QUAD VERT CABLE
Encoders Encoder, 22.5° or 16 positions, pushbutton, 3.0 in. cable, connector .100in. Centers
ROTARY ENCODER, ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 62S22-M5-030C-ND | 62S22-M5-030C | 08N7177 |
| Product Name | Encoders - Industrial | Encoders | Rotary Encoder, Rohs Compliant Grayhill |
| Encoder Technology | Optical |