Grayhill, Inc. Encoders - Industrial 62S11-M5-050C

Description
ENCODER OPTICAL QUAD VERT CABLE
Request a Quote Datasheet
Description
ENCODER OPTICAL QUAD VERT CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - Industrial - GH7297-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
GH7297-ND
Encoders - Industrial GH7297-ND
ENCODER OPTICAL QUAD VERT CABLE

ENCODER OPTICAL QUAD VERT CABLE

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders Encoder, 11.25° or 32 positions, pushbutton, 5.0in.cable, connector .050in.center

Encoders Encoder, 11.25° or 32 positions, pushbutton, 5.0in.cable, connector .050in.center

Buy Now Datasheet
Optical Encoder; Encoder Technology Grayhill - 14M8291 - Newark, An Avnet Company
Chicago, IL, United States
Optical Encoder; Encoder Technology Grayhill
14M8291
Optical Encoder; Encoder Technology Grayhill 14M8291
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:32PPR; No. of Detents:32 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature; Encoder Mounting:Panel Mount RoHS Compliant: Yes

OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:32PPR; No. of Detents:32 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Quadrature; Encoder Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
62S11-M5-050C Rohs Compliant Grayhill - 13N9086 - Newark, An Avnet Company
Chicago, IL, United States
62S11-M5-050C Rohs Compliant Grayhill
13N9086
62S11-M5-050C Rohs Compliant Grayhill 13N9086
62S11-M5-050C ROHS COMPLIANT: YES

62S11-M5-050C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number GH7297-ND 62S11-M5-050C 14M8291 13N9086
Product Name Encoders - Industrial Encoders Optical Encoder; Encoder Technology Grayhill 62S11-M5-050C Rohs Compliant Grayhill
Encoder Technology Optical Optical
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE3-1024 - Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Motion Control Sensors - 100415 - RS Components, Ltd.
Specs
Output Signal Analogue
Diameter / Width 0.3937 inch (10 mm)
View Details
Rotary Incremental Encoders - 9125 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
incremental-encoders - UCD-IPC00-XXXXX-3A7S-5RW - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Programmable
View Details