Grayhill, Inc. Encoders - Industrial 62NG522-LL5-06C

Description
ENCODER OPTICAL CABLE WITH CONN
Request a Quote Datasheet
Description
ENCODER OPTICAL CABLE WITH CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - Industrial - GH7777-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
GH7777-ND
Encoders - Industrial GH7777-ND
ENCODER OPTICAL CABLE WITH CONN

ENCODER OPTICAL CABLE WITH CONN

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 5V 22dg 16ps 6in cbl Leaf/spring Low Trq

Encoders 5V 22dg 16ps 6in cbl Leaf/spring Low Trq

Buy Now Datasheet
Encoder Technology Grayhill - 99Y0507 - Newark, An Avnet Company
Chicago, IL, United States
Encoder Technology Grayhill
99Y0507
Encoder Technology Grayhill 99Y0507
Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:16PPR; No. of Detents:16 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature; Encoder Mounting:Panel Mount RoHS Compliant: Yes

Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:16PPR; No. of Detents:16 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Quadrature; Encoder Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number GH7777-ND 62NG522-LL5-06C 99Y0507
Product Name Encoders - Industrial Encoders Encoder Technology Grayhill
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Hollow Shaft Incremental Encoder - 8235H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
kit-encoders - KTD-BC00B-0018-E46Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details