Grayhill, Inc. Optical Rotary Encoders 62M

Description
Grayhill specializes in human interface optical encoders that provide excellent tactile feedback to the user. The greatest advantage of optical encoders is their non-contact switching technology which results in an exceptionally high operational life. Although the end-product may vary, typical applications measure discrete digital position or rotational angle. Output options include absolute or quadrature 2-bit binary code. Custom shaft and threaded bushing sizes are available. To increase the functions in one control, Grayhill offers optical encoders with concentric shafts, joysticks and pushbuttons integrated into compact devices. Typical applications include: Healthcare electronics, including patient monitors, ventilators and imagers Communication systems, including twoway radios and software defined radios Navigation devices for ground vehicles and avionic systems Precision test and measuring equipment Sound mixing and editing consoles Automotive climate control and entertainment systems Customization can include: Custom detents (clicks) and tactile feel Modified shaft lengths and flats Multiple termination and cabling options Custom electronics for unique outputs Special packaging such as custom mounts
Datasheet
Description
Grayhill specializes in human interface optical encoders that provide excellent tactile feedback to the user. The greatest advantage of optical encoders is their non-contact switching technology which results in an exceptionally high operational life. Although the end-product may vary, typical applications measure discrete digital position or rotational angle. Output options include absolute or quadrature 2-bit binary code. Custom shaft and threaded bushing sizes are available. To increase the functions in one control, Grayhill offers optical encoders with concentric shafts, joysticks and pushbuttons integrated into compact devices. Typical applications include: Healthcare electronics, including patient monitors, ventilators and imagers Communication systems, including twoway radios and software defined radios Navigation devices for ground vehicles and avionic systems Precision test and measuring equipment Sound mixing and editing consoles Automotive climate control and entertainment systems Customization can include: Custom detents (clicks) and tactile feel Modified shaft lengths and flats Multiple termination and cabling options Custom electronics for unique outputs Special packaging such as custom mounts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Rotary Encoders - 62M - Grayhill, Inc.
La Grange, IL, USA
Optical Rotary Encoders
62M
Optical Rotary Encoders 62M
Grayhill specializes in human interface optical encoders that provide excellent tactile feedback to the user. The greatest advantage of optical encoders is their non-contact switching technology which results in an exceptionally high operational life. Although the end-product may vary, typical applications measure discrete digital position or rotational angle. Output options include absolute or quadrature 2-bit binary code. Custom shaft and threaded bushing sizes are available. To increase the functions in one control, Grayhill offers optical encoders with concentric shafts, joysticks and pushbuttons integrated into compact devices. Typical applications include: Healthcare electronics, including patient monitors, ventilators and imagers Communication systems, including twoway radios and software defined radios Navigation devices for ground vehicles and avionic systems Precision test and measuring equipment Sound mixing and editing consoles Automotive climate control and entertainment systems Customization can include: Custom detents (clicks) and tactile feel Modified shaft lengths and flats Multiple termination and cabling options Custom electronics for unique outputs Special packaging such as custom mounts

Grayhill specializes in human interface optical encoders that provide excellent tactile feedback to the user. The greatest advantage of optical encoders is their non-contact switching technology which results in an exceptionally high operational life.

Although the end-product may vary, typical applications measure discrete digital position or rotational angle. Output options include absolute or quadrature 2-bit binary code.

Custom shaft and threaded bushing sizes are available. To increase the functions in one control, Grayhill offers optical encoders with concentric shafts, joysticks and pushbuttons integrated into compact devices.

Typical applications include:

  • Healthcare electronics, including patient
    monitors, ventilators and imagers
  • Communication systems, including twoway
    radios and software defined radios
  • Navigation devices for ground vehicles
    and avionic systems
  • Precision test and measuring equipment
  • Sound mixing and editing consoles
  • Automotive climate control and
    entertainment systems

Customization can include:

  • Custom detents (clicks) and tactile feel
  • Modified shaft lengths and flats
  • Multiple termination and cabling options
  • Custom electronics for unique outputs
  • Special packaging such as custom mounts
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Rotary Encoders
Product Number 62M
Product Name Optical Rotary Encoders
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Diameter / Width 1.1 inch (27.94 mm)
Unlock Full Specs
to access all available technical data