Grayhill, Inc. Sensors, Transducers - Encoders - Industrial 62C1122-02-020C

Description
Win Source Part Number: 1051463-62C1122-02-0 20C Category: Sensors, Transducers>Encoders - Industrial Series: 62C Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: Concentric Built in Switch: Yes Encoder Type: Optical Pulses per Revolution: 16, 32 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 62C112202020C Base Product Number: 62C1122
Request a Quote Datasheet
Description
Win Source Part Number: 1051463-62C1122-02-0 20C Category: Sensors, Transducers>Encoders - Industrial Series: 62C Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: Concentric Built in Switch: Yes Encoder Type: Optical Pulses per Revolution: 16, 32 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 62C112202020C Base Product Number: 62C1122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders - Industrial
1051463-62C1122-02-020C
Sensors, Transducers - Encoders - Industrial 1051463-62C1122-02-020C
Win Source Part Number: 1051463-62C1122-02-0 20C Category: Sensors, Transducers>Encoders - Industrial Series: 62C Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: Quadrature (Incremental) Actuator Type: Concentric Built in Switch: Yes Encoder Type: Optical Pulses per Revolution: 16, 32 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 62C112202020C Base Product Number: 62C1122

Win Source Part Number: 1051463-62C1122-02-020C
Category: Sensors, Transducers>Encoders - Industrial
Series: 62C
Termination Style: Cable with Connector
Package: Bulk
Orientation: Vertical
Standard Package: 1
Output Type: Quadrature (Incremental)
Actuator Type: Concentric
Built in Switch: Yes
Encoder Type: Optical
Pulses per Revolution: 16, 32
Detent: Yes
Rotational Life (Cycles Min): 1M
Voltage - Supply: 5V
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Grayhill Inc.
Other Names: 62C112202020C
Base Product Number: 62C1122

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1051463-62C1122-02-020C
Product Name Sensors, Transducers - Encoders - Industrial
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
SN74LS148 8-line to 3-line priority encoder - SN74LS148DE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
 - 74HC148FPEL-E - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type SOP; SOP16
View Details