The Grayhill Series 62AG is an optical encoder designed for automotive, medical, test & measurement, and consumer electronics applications, providing 2-bit gray code output with 16 detent positions and optional integrated pushbutton. It features a 4-inch cable with AMP P/N 7-215083-6 or equivalent connector, RoHS compliance, and patented light pipe technology. The encoder has a maximum rotational speed of 100 rpm, operates from -40°C to 85°C, and is rated for 1 million mechanical cycles. Output is open-collector with 5.00±0.25 Vdc supply voltage and 30 mA maximum supply current. External 10k pull-up resistors are required. The housing is made of reinforced nylon, the shaft is Zamak 2, and the pushbutton actuator is reinforced nylon Zytel 70G33L with a stainless steel dome. The mounting torque is 15 in-lbs maximum. The part includes a 4.0-inch cable length and low torque detent (L) with a 510-gram pushbutton (5).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 42X2822 |
| Product Name | 62Ag22-L5-040C Grayhill |