The Grayhill 62AG series is an optical encoder designed for rotational position sensing in automotive, medical, and consumer electronics applications. It features a 2-bit gray code output with 16 detent positions, a 4-inch cable and connector assembly, and RoHS compliance. The part includes an integrated pushbutton with an actuation force of 510±150 grams. It operates from -40°C to 85°C with a maximum rotational speed of 100 rpm and a mechanical life of 1 million cycles. The housing is made of reinforced nylon, the shaft is Zamak 2, and the connector is a .050 center ribbon cable. The electrical output is open collector, requiring external 10k pull-up resistors, and the operating voltage is 5.00±0.25 Vdc with a maximum supply current of 30 mA. The encoder has a 22.5° angle of throw per code change and is mounted with a 3/8-32 UNEF-2A thread.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 42X2818 |
| Product Name | 62Ag22-L0-040C Grayhill |