Grayhill, Inc. Sensors, Transducers - Encoders - Industrial 62A15-01-120CH

Description
Win Source Part Number: 1316159-62A15-01-120 CH Category: Sensors, Transducers>Encoders - Industrial Series: 62A Termination Style: Cable with Connector Package: Bulk Orientation: User Selectable Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Base Product Number: 62A15
Request a Quote Datasheet
Description
Win Source Part Number: 1316159-62A15-01-120 CH Category: Sensors, Transducers>Encoders - Industrial Series: 62A Termination Style: Cable with Connector Package: Bulk Orientation: User Selectable Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Base Product Number: 62A15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders - Industrial
1316159-62A15-01-120CH
Sensors, Transducers - Encoders - Industrial 1316159-62A15-01-120CH
Win Source Part Number: 1316159-62A15-01-120 CH Category: Sensors, Transducers>Encoders - Industrial Series: 62A Termination Style: Cable with Connector Package: Bulk Orientation: User Selectable Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Base Product Number: 62A15

Win Source Part Number: 1316159-62A15-01-120CH
Category: Sensors, Transducers>Encoders - Industrial
Series: 62A
Termination Style: Cable with Connector
Package: Bulk
Orientation: User Selectable
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Dia Flatted End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 24
Detent: Yes
Rotational Life (Cycles Min): 1M
Voltage - Supply: 5V
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Grayhill Inc.
Base Product Number: 62A15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1316159-62A15-01-120CH
Product Name Sensors, Transducers - Encoders - Industrial
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148D - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details