ENCODER OPTICAL QUAD CABLE
Grayhill 62A11-02-060C Optical Encoder
5 VDC , Reinforced Thermoplastic , -40 to +85 °C Temperature, Optical Encoders
Encoders Encoder 5V input 11.25deg or 32 Pos
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:32PPR; No. of Detents:32 Detents; Orientation:Vertical
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | GH7386-ND | 8780603 | 70217218 | 62A11-02-060C | 91F3828 |
| Product Name | Encoders - Industrial | Optical Rotary Encoders | Encoder, Optical; 10 mA; 5 VDC; lt 10 Ohms; 6.0 in.; 1000 300 g | Encoders | Optical Encoder; Encoder Technology Grayhill |
| Encoder Technology | Optical | Optical | Optical | Optical | |
| Encoder Type | Incremental | Incremental | Incremental | Incremental | |
| Encoder Output | Quadrature | Quadrature | Quadrature | ||
| Counts / Revolution | 32 (counts/revolution) | 32 (counts/revolution) |