Grayhill, Inc. Rotary Encoder, Incremental, Optical; Encoder Technology Grayhill 62A11-02-050-S

Description
ROTARY ENCODER, INCREMENTAL, OPTICAL; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:-; No. of Detents:32 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
ROTARY ENCODER, INCREMENTAL, OPTICAL; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:-; No. of Detents:32 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoder, Incremental, Optical; Encoder Technology Grayhill - 14M6804 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Encoder, Incremental, Optical; Encoder Technology Grayhill
14M6804
Rotary Encoder, Incremental, Optical; Encoder Technology Grayhill 14M6804
ROTARY ENCODER, INCREMENTAL, OPTICAL; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:-; No. of Detents:32 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature; IP Rating:- RoHS Compliant: Yes

ROTARY ENCODER, INCREMENTAL, OPTICAL; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:-; No. of Detents:32 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Quadrature; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 14M6804
Product Name Rotary Encoder, Incremental, Optical; Encoder Technology Grayhill
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 865T NEMA Motor Mount Accu-Coder - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 4096 (counts/revolution)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0016-E54Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details