Grayhill, Inc. Encoders - Industrial 62A11-02-040CH

Description
ENCODER OPTICAL QUAD CABLE
Request a Quote Datasheet
Description
ENCODER OPTICAL QUAD CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - Industrial - 62A11-02-040CH-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
62A11-02-040CH-ND
Encoders - Industrial 62A11-02-040CH-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet
Encoder; 10 mA; 5 VDC; 10 Ohms (Max.); 4 in.; 1000 + 300 g; 15 in-lbs. (Max.) - 70217140 - Allied Electronics, Inc.
Fort Worth, TX, USA
Encoder; 10 mA; 5 VDC; 10 Ohms (Max.); 4 in.; 1000 + 300 g; 15 in-lbs. (Max.)
70217140
Encoder; 10 mA; 5 VDC; 10 Ohms (Max.); 4 in.; 1000 + 300 g; 15 in-lbs. (Max.) 70217140
Optical Encoder, 10 Ma Current Rating, 5 VDC Voltage Rating High torque version to emphasize rotational feel economical size Optically coupled for more than a million cycles Optional integral pushbutton Global positioning⁄driver information systems, medical equipment applications.

Optical Encoder, 10 Ma Current Rating, 5 VDC Voltage Rating

  • High torque version to emphasize rotational feel economical size
  • Optically coupled for more than a million cycles
  • Optional integral pushbutton
    Global positioning⁄driver information systems, medical equipment applications.
Supplier's Site
Sheung Wan, Hong Kong
Encoders Encoder, 5V input, 11.25° or 32 positions, pushbutton, 4.0in. cable, connector .100in. centers, quadrature

Encoders Encoder, 5V input, 11.25° or 32 positions, pushbutton, 4.0in. cable, connector .100in. centers, quadrature

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 62A11-02-040CH-ND 70217140 62A11-02-040CH
Product Name Encoders - Industrial Encoder; 10 mA; 5 VDC; 10 Ohms (Max.); 4 in.; 1000 + 300 g; 15 in-lbs. (Max.) Encoders
Encoder Technology Optical Optical
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 100437 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Line Driver
Counts / Revolution 2500 (counts/revolution)
View Details
Incremental and Virtual Absolute Encoder - Model 7700 -  - Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
Output Signal Square Wave; Serial
View Details
Encoders - Industrial - 6207-01072-080-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
3 suppliers