Grayhill, Inc. Optical Encoder; Encoder Technology Grayhill 61S128-2

Description
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:128PPR; No. of Detents:0 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:61S Series RoHS Compliant: Yes
Datasheet
Description
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:128PPR; No. of Detents:0 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:61S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Encoder; Encoder Technology Grayhill - 33C2989 - Newark, An Avnet Company
Chicago, IL, United States
Optical Encoder; Encoder Technology Grayhill
33C2989
Optical Encoder; Encoder Technology Grayhill 33C2989
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:128PPR; No. of Detents:0 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:61S Series RoHS Compliant: Yes

OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:128PPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:61S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders
61S128-2
Encoders 61S128-2
Encoders Encoder, Unsealed, 128 cycles, 0.250in. shaft and 0.375in. bushing, pins

Encoders Encoder, Unsealed, 128 cycles, 0.250in. shaft and 0.375in. bushing, pins

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number 33C2989 61S128-2
Product Name Optical Encoder; Encoder Technology Grayhill Encoders
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series HXM3-64 - Encoders Series HXM3-64 magnetic Encoder, digital outputs 3 channels, 16 - 64 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave
View Details
Magnetic Rotary Encoder - M122-S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute
Absolute Encoder Output Code Binary
View Details
Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 100474 - RS Components, Ltd.
Specs
Output Signal Analogue
Diameter / Width 0.1969 inch (5 mm)
View Details