Grayhill, Inc. Optical Encoder; Encoder Technology Grayhill 61M12-L5

Description
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Absolute; Encoder Resolution:12PPR; No. of Detents:12 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Binary; Product Range:61M Series RoHS Compliant: Yes
Datasheet
Description
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Absolute; Encoder Resolution:12PPR; No. of Detents:12 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Binary; Product Range:61M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Encoder; Encoder Technology Grayhill - 35K5663 - Newark, An Avnet Company
Chicago, IL, United States
Optical Encoder; Encoder Technology Grayhill
35K5663
Optical Encoder; Encoder Technology Grayhill 35K5663
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Absolute; Encoder Resolution:12PPR; No. of Detents:12 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Binary; Product Range:61M Series RoHS Compliant: Yes

OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Absolute; Encoder Resolution:12PPR; No. of Detents:12 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Binary; Product Range:61M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 35K5663
Product Name Optical Encoder; Encoder Technology Grayhill
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Encoder with SSI Output - A23S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Features Programmable
View Details
H25 Absolute Encoder -  - Sensata Technologies
Sensata Technologies
Specs
Encoder Type Absolute
Absolute Encoder Output Code Gray; Binary Coded Decimal
Lines / Revolution 8192 (lines/revolution)
View Details
Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details