ENCODER OPT BINARY VERT CABLE
Encoders Encoder, 36° or 8 positions, absolute, 4.0in. cable
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders |
| Product Number | 61A8-040-ND | 61A8-040 |
| Product Name | Encoders - Industrial | Encoders |
| Encoder Technology | Optical |