ENCODER OPT BINARY VERT CABLE
Encoders Encoder, 18° or 16 positions, absolute, 2.5in. cable
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders |
| Product Number | 61A16-025-ND | 61A16-025 |
| Product Name | Encoders - Industrial | Encoders |
| Encoder Technology | Optical |