Grayhill, Inc. Knobs, Inner+Outer For Grayhill 60C; Shaft Type Grayhill 607702/607703

Description
KNOBS, INNER+OUTER FOR GRAYHILL 60C; Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:34mm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
KNOBS, INNER+OUTER FOR GRAYHILL 60C; Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:34mm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Knobs, Inner+Outer For Grayhill 60C; Shaft Type Grayhill - 37AJ2243 - Newark, An Avnet Company
Chicago, IL, United States
Knobs, Inner+Outer For Grayhill 60C; Shaft Type Grayhill
37AJ2243
Knobs, Inner+Outer For Grayhill 60C; Shaft Type Grayhill 37AJ2243
KNOBS, INNER+OUTER FOR GRAYHILL 60C; Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:34mm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

KNOBS, INNER+OUTER FOR GRAYHILL 60C; Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:34mm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 37AJ2243
Product Name Knobs, Inner+Outer For Grayhill 60C; Shaft Type Grayhill
Unlock Full Specs
to access all available technical data