Grayhill, Inc. Switches - Rotary Switches 59M18-10-2-10N

Description
Win Source Part Number: 1008706-59M18-10-2-1 0N Category: Switches>Rotary Switches Series: 59 Number of Positions: 10 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 2 Circuit per Deck: DP10T Angle of Throw: 18° Depth Behind Panel: 105.74mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 59M18
Request a Quote
Description
Win Source Part Number: 1008706-59M18-10-2-1 0N Category: Switches>Rotary Switches Series: 59 Number of Positions: 10 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 2 Circuit per Deck: DP10T Angle of Throw: 18° Depth Behind Panel: 105.74mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 59M18
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 59M18-10-2-10N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
59M18-10-2-10N
Switches - Rotary Switches 59M18-10-2-10N
Win Source Part Number: 1008706-59M18-10-2-1 0N Category: Switches>Rotary Switches Series: 59 Number of Positions: 10 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 2 Circuit per Deck: DP10T Angle of Throw: 18° Depth Behind Panel: 105.74mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 59M18

Win Source Part Number: 1008706-59M18-10-2-10N
Category: Switches>Rotary Switches
Series: 59
Number of Positions: 10
Termination Style: Solder Lug
Contact Finish: Gold
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Fixed
Number of Decks: 10
Number of Poles per Deck: 2
Circuit per Deck: DP10T
Angle of Throw: 18°
Depth Behind Panel: 105.74mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 59M18

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
59M18-10-2-10N
Rotary Switches 59M18-10-2-10N
Rotary Switches 59M18-10-2-10N g;, 10 deck, 1 pole/deck, 7 position/pole, non-shorting

Rotary Switches 59M18-10-2-10N g;, 10 deck, 1 pole/deck, 7 position/pole, non-shorting

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 59M18-10-2-10N 59M18-10-2-10N
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 3 stages, step switch, panel mounting - SWM1 (Frontpl) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Dip Rotary Switch, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M2422 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers