Grayhill, Inc. Keylock Switches 58

Description
Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including isolated positions, spring returns, adjustable stops, concentric shaft switches and configurable keylock switches. Standard rotaries can be configured with solder lug termination, PC termination, various angles of throw and multiple poles. Contact a Grayhill representative early in your design process to discuss your application. In many cases, we can meet your requirements with a standard option or a simple modification. Customization can include: Fixed stop, adjustable stop or continuous rotation Multiple termination and cabling options Custom detents (clicks) and tactile feel Special operations such as pull-to-turn Modified shaft lengths and flats Typical applications include: Two-way radio frequency selection Industrial controls, test & measurement tools Security systems with keylock controls Military radios, transmitters and receivers Ground and airborne vehicle controls
Datasheet
Description
Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including isolated positions, spring returns, adjustable stops, concentric shaft switches and configurable keylock switches. Standard rotaries can be configured with solder lug termination, PC termination, various angles of throw and multiple poles. Contact a Grayhill representative early in your design process to discuss your application. In many cases, we can meet your requirements with a standard option or a simple modification. Customization can include: Fixed stop, adjustable stop or continuous rotation Multiple termination and cabling options Custom detents (clicks) and tactile feel Special operations such as pull-to-turn Modified shaft lengths and flats Typical applications include: Two-way radio frequency selection Industrial controls, test & measurement tools Security systems with keylock controls Military radios, transmitters and receivers Ground and airborne vehicle controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 58 - Grayhill, Inc.
La Grange, IL, USA
Keylock Switches
58
Keylock Switches 58
Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including isolated positions, spring returns, adjustable stops, concentric shaft switches and configurable keylock switches. Standard rotaries can be configured with solder lug termination, PC termination, various angles of throw and multiple poles. Contact a Grayhill representative early in your design process to discuss your application. In many cases, we can meet your requirements with a standard option or a simple modification. Customization can include: Fixed stop, adjustable stop or continuous rotation Multiple termination and cabling options Custom detents (clicks) and tactile feel Special operations such as pull-to-turn Modified shaft lengths and flats Typical applications include: Two-way radio frequency selection Industrial controls, test & measurement tools Security systems with keylock controls Military radios, transmitters and receivers Ground and airborne vehicle controls

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including isolated positions, spring returns, adjustable stops, concentric shaft switches and configurable keylock switches. Standard rotaries can be configured with solder lug termination, PC termination, various angles of throw and multiple poles. Contact a Grayhill representative early in your design process to discuss your application. In many cases, we can meet your requirements with a standard option or a simple modification.

Customization can include:

  • Fixed stop, adjustable stop or continuous rotation
  • Multiple termination and cabling options
  • Custom detents (clicks) and tactile feel
  • Special operations such as pull-to-turn
  • Modified shaft lengths and flats

Typical applications include:

  • Two-way radio frequency selection
  • Industrial controls, test & measurement tools
  • Security systems with keylock controls
  • Military radios, transmitters and receivers
  • Ground and airborne vehicle controls
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Rotary Switches
Product Number 58
Product Name Keylock Switches
Construction Single
Actuator Type Keylock
Current Rating 0.2 amps
AC Voltage Rating 220 volts
DC Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-MRKSE11NB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Specs
Actuator Type Keylock
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 2657657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details