Grayhill, Inc. Switches - Rotary Switches 57MS22-01-2-08N

Description
Win Source Part Number: 1080325-57MS22-01-2- 08N Category: Switches>Rotary Switches Series: 57 Number of Positions: 8 Termination Style: Solder Lug Features: Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP8T Angle of Throw: 22.5° Depth Behind Panel: 23.27mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 50A45-01-1-08N; 51A22-01-2-08N; 19001-08UL; A12515RNZG; A10815RNZQK; A12503RNZG; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 57MS22
Request a Quote Datasheet
Description
Win Source Part Number: 1080325-57MS22-01-2- 08N Category: Switches>Rotary Switches Series: 57 Number of Positions: 8 Termination Style: Solder Lug Features: Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP8T Angle of Throw: 22.5° Depth Behind Panel: 23.27mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 50A45-01-1-08N; 51A22-01-2-08N; 19001-08UL; A12515RNZG; A10815RNZQK; A12503RNZG; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 57MS22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 57MS22-01-2-08N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
57MS22-01-2-08N
Switches - Rotary Switches 57MS22-01-2-08N
Win Source Part Number: 1080325-57MS22-01-2- 08N Category: Switches>Rotary Switches Series: 57 Number of Positions: 8 Termination Style: Solder Lug Features: Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP8T Angle of Throw: 22.5° Depth Behind Panel: 23.27mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 50A45-01-1-08N; 51A22-01-2-08N; 19001-08UL; A12515RNZG; A10815RNZQK; A12503RNZG; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 57MS22

Win Source Part Number: 1080325-57MS22-01-2-08N
Category: Switches>Rotary Switches
Series: 57
Number of Positions: 8
Termination Style: Solder Lug
Features: Shaft and Panel Sealed
Contact Finish: Gold
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 2
Circuit per Deck: DP8T
Angle of Throw: 22.5°
Depth Behind Panel: 23.27mm
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 50A45-01-1-08N; 51A22-01-2-08N; 19001-08UL; A12515RNZG; A10815RNZQK; A12503RNZG;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 57MS22

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
57MS22-01-2-08N
Rotary Switches 57MS22-01-2-08N
Rotary Switches 57MS22-01-2-08N /panel seal, 22.5°, 12 deck, 1 pole/deck, 16 position/pole, non-shorting, continuous, 57HS22-12A16N

Rotary Switches 57MS22-01-2-08N /panel seal, 22.5°, 12 deck, 1 pole/deck, 16 position/pole, non-shorting, continuous, 57HS22-12A16N

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 57MS22-01-2-08N 57MS22-01-2-08N
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 1881146 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
High Security Keylock - CKL12BTW01 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
6 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details