Rotary Switch 16 Position SP16T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Military, 22.5°, 3 deck, 1 pole/deck, 16 position/pole, shorting, fixed stop, 57M22-03B16S
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 57M22-03B16S-ND | 57M22-03B16S |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 22 degrees | |
| Number of Decks | 3 |