SWITCH, ROTARY, SP16T, 250mA, 115V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:57 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 39C9752 |
| Product Name | Switch, Rotary, Sp16T, 250Ma, 115V; No. Of Switch Positions Grayhill |
| Current Rating | 0.1 amps |