Grayhill, Inc. Rotary Switches 57M22-01A16N

Description
Rotary Switch 16 Position SP16T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 16 Position SP16T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 57M22-01A16N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
57M22-01A16N-ND
Rotary Switches 57M22-01A16N-ND
Rotary Switch 16 Position SP16T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 16 Position SP16T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switches - Rotary Switches - 57M22-01A16N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
57M22-01A16N
Switches - Rotary Switches 57M22-01A16N
Win Source Part Number: 1073441-57M22-01A16N Category: Switches>Rotary Switches Series: 57 Number of Positions: 16 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP16T Angle of Throw: 22.5° Depth Behind Panel: 23.27mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 51CD30-01-1-AJN; 51A22-01-1-16N; 50CD36-01-1-AJN; SDKZ1G0200; MC00L1NZQD; A11203RNZQ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 57M22

Win Source Part Number: 1073441-57M22-01A16N
Category: Switches>Rotary Switches
Series: 57
Number of Positions: 16
Termination Style: Solder Lug
Contact Finish: Gold
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Continuous
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP16T
Angle of Throw: 22.5°
Depth Behind Panel: 23.27mm
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 51CD30-01-1-AJN; 51A22-01-1-16N; 50CD36-01-1-AJN; SDKZ1G0200; MC00L1NZQD; A11203RNZQ;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 57M22

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
57M22-01A16N
Rotary Switches 57M22-01A16N
Rotary Switches Rotary Switch, Military, 22.5°, 1 deck, 1 pole/deck, 16 position/pole, non-shorting, continuous, 57M22-01A16N

Rotary Switches Rotary Switch, Military, 22.5°, 1 deck, 1 pole/deck, 16 position/pole, non-shorting, continuous, 57M22-01A16N

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 57M22-01A16N-ND 57M22-01A16N 57M22-01A16N
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 22 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHS40 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Key Switches - 1245256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 30 degrees
Positions per Pole 2
View Details
Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details