Grayhill, Inc. Switches - Rotary Switches 57M22-01-6-02N

Description
Win Source Part Number: 1175228-57M22-01-6-0 2N Category: Switches>Rotary Switches Series: 57 Number of Positions: 2 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 6 Circuit per Deck: 6PDT Angle of Throw: 22.5° Depth Behind Panel: 23.27mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 57M22
Request a Quote Datasheet
Description
Win Source Part Number: 1175228-57M22-01-6-0 2N Category: Switches>Rotary Switches Series: 57 Number of Positions: 2 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 6 Circuit per Deck: 6PDT Angle of Throw: 22.5° Depth Behind Panel: 23.27mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 57M22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 57M22-01-6-02N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
57M22-01-6-02N
Switches - Rotary Switches 57M22-01-6-02N
Win Source Part Number: 1175228-57M22-01-6-0 2N Category: Switches>Rotary Switches Series: 57 Number of Positions: 2 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 6 Circuit per Deck: 6PDT Angle of Throw: 22.5° Depth Behind Panel: 23.27mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 57M22

Win Source Part Number: 1175228-57M22-01-6-02N
Category: Switches>Rotary Switches
Series: 57
Number of Positions: 2
Termination Style: Solder Lug
Contact Finish: Gold
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 6
Circuit per Deck: 6PDT
Angle of Throw: 22.5°
Depth Behind Panel: 23.27mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 57M22

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
57M22-01-6-02N
Rotary Switches 57M22-01-6-02N
Rotary Switches 57M22-01-6-02N deg;, 1 deck, 5 pole/deck, 2 position/pole, non-shorting

Rotary Switches 57M22-01-6-02N deg;, 1 deck, 5 pole/deck, 2 position/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 57M22-01-6-02N 57M22-01-6-02N
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switch Heads - 2383933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector Switches - 486-1994-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details