Grayhill, Inc. Switch, Rotary, Sp16T, 250Ma, 115V; No. Of Switch Positions Grayhill 57M22-01-1-16N-C

Description
SWITCH, ROTARY, SP16T, 250mA, 115V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:57 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, SP16T, 250mA, 115V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:57 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Sp16T, 250Ma, 115V; No. Of Switch Positions Grayhill - 18C5548 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp16T, 250Ma, 115V; No. Of Switch Positions Grayhill
18C5548
Switch, Rotary, Sp16T, 250Ma, 115V; No. Of Switch Positions Grayhill 18C5548
SWITCH, ROTARY, SP16T, 250mA, 115V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:57 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP16T, 250mA, 115V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:57 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 18C5548
Product Name Switch, Rotary, Sp16T, 250Ma, 115V; No. Of Switch Positions Grayhill
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - Step selector switch - HWSE8-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 8
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details