Grayhill, Inc. Rotary Switches 57HS22-04B16N

Description
Rotary Switch 16 Position SP16T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 16 Position SP16T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 57HS22-04B16N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
57HS22-04B16N-ND
Rotary Switches 57HS22-04B16N-ND
Rotary Switch 16 Position SP16T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 16 Position SP16T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
57HS22-04B16N
Rotary Switches 57HS22-04B16N
Rotary Switches Rotary Switch, Military, shaft/panel seal, 22.5°, 4 deck, 1 pole/deck, 16 position/pole, non-shorting, fixed stop, 57HS22-04B16N

Rotary Switches Rotary Switch, Military, shaft/panel seal, 22.5°, 4 deck, 1 pole/deck, 16 position/pole, non-shorting, fixed stop, 57HS22-04B16N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 57HS22-04B16N-ND 57HS22-04B16N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 22 degrees
Number of Decks 4
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 164P2B22-ND - DigiKey
Specs
Current Rating 5.0 amps
Mechanical Life 100000 cycles
Features Has CSA Certification; Is UL listed
View Details
3 suppliers
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESTS32S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details