Rotary Switch 4 Position SP4T 200mA (AC/DC) 115VAC Panel Mount, Through Hole
| DigiKey | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 56SP30S-01B04N-ND |
| Product Name | Rotary Switches |
| Actuator Type | Flush Actuator |
| Current Rating | 0.2 amps |
| Angle of Throw | 30 degrees |
| Number of Decks | 1 |