Grayhill, Inc. Rotary Switches 56SP30S-01B03N

Description
Rotary Switch 3 Position SP3T 200mA (AC/DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 200mA (AC/DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 56SP30S-01B03N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
56SP30S-01B03N-ND
Rotary Switches 56SP30S-01B03N-ND
Rotary Switch 3 Position SP3T 200mA (AC/DC) 115VAC Panel Mount, Through Hole

Rotary Switch 3 Position SP3T 200mA (AC/DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 56SP30S-01B03N-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Dip Rotary Switch, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M2422 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 24 VAC/VDC - 70156731 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details