Grayhill, Inc. Rotary Switches 56SP30-01-4-02S

Description
Rotary Switch 2 Position 4PDT 200mA (AC/DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 Position 4PDT 200mA (AC/DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 56SP30-01-4-02S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
56SP30-01-4-02S-ND
Rotary Switches 56SP30-01-4-02S-ND
Rotary Switch 2 Position 4PDT 200mA (AC/DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 Position 4PDT 200mA (AC/DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
56SP30-01-4-02S
Rotary Switches 56SP30-01-4-02S
Rotary Switches Rotary Switch, Shaft/panel seal, PC mount, 30°, 1 deck, 4 pole/deck, 2 position/pole, shorting

Rotary Switches Rotary Switch, Shaft/panel seal, PC mount, 30°, 1 deck, 4 pole/deck, 2 position/pole, shorting

Buy Now Datasheet
Switch, Rotary, 4P2T, 200Ma, 115V; No. Of Switch Positions Grayhill - 11C7821 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P2T, 200Ma, 115V; No. Of Switch Positions Grayhill
11C7821
Switch, Rotary, 4P2T, 200Ma, 115V; No. Of Switch Positions Grayhill 11C7821
SWITCH, ROTARY, 4P2T, 200mA, 115V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P2T, 200mA, 115V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 56SP30-01-4-02S-ND 56SP30-01-4-02S 11C7821
Product Name Rotary Switches Rotary Switches Switch, Rotary, 4P2T, 200Ma, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 4
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 1638858 - RS Components, Ltd.
Specs
Number of Poles 2 poles
Positions per Pole 2
Terminal Type Solder Terminals; Solder
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details