Grayhill, Inc. Rotary Switches 56SDP30-01-2-AJS

Description
Rotary Switch 2 ~ 6 Position DP6T 200mA (AC/DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 200mA (AC/DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 56SDP30-01-2-AJS-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
56SDP30-01-2-AJS-ND
Rotary Switches 56SDP30-01-2-AJS-ND
Rotary Switch 2 ~ 6 Position DP6T 200mA (AC/DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 ~ 6 Position DP6T 200mA (AC/DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, 2Pole, 6 Pos; No. Of Switch Positions Grayhill - 02M0367 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2Pole, 6 Pos; No. Of Switch Positions Grayhill
02M0367
Switch, 2Pole, 6 Pos; No. Of Switch Positions Grayhill 02M0367
SWITCH, 2POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

SWITCH, 2POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 56SDP30-01-2-AJS-ND 02M0367
Product Name Rotary Switches Switch, 2Pole, 6 Pos; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NWSE - Step switch - NWSE12K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 12
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details