Grayhill, Inc. Rotary Switches 56SDP30-01-2-AJN

Description
Rotary Switch 2 ~ 6 Position DP6T 200mA (AC/DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 200mA (AC/DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 56SDP30-01-2-AJN-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
56SDP30-01-2-AJN-ND
Rotary Switches 56SDP30-01-2-AJN-ND
Rotary Switch 2 ~ 6 Position DP6T 200mA (AC/DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 ~ 6 Position DP6T 200mA (AC/DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, Rotary, Dp6T, 200Ma, 115V; No. Of Switch Positions Grayhill - 14M6794 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 200Ma, 115V; No. Of Switch Positions Grayhill
14M6794
Switch, Rotary, Dp6T, 200Ma, 115V; No. Of Switch Positions Grayhill 14M6794
SWITCH, ROTARY, DP6T, 200mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 200mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 56SDP30-01-2-AJN-ND 14M6794
Product Name Rotary Switches Switch, Rotary, Dp6T, 200Ma, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-221-190-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
N program - NWSE - Step switch - NWSE9K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 9
Operating Temperature 32 to 167 F (0 to 75 C)
View Details