Grayhill, Inc. Rotary Switches 56SDP30-01-1-AJN

Description
Rotary Switch 2 ~ 12 Position SP12T 200mA (AC/DC) 115VAC Panel Mount, Through Hole
Request a Quote
Description
Rotary Switch 2 ~ 12 Position SP12T 200mA (AC/DC) 115VAC Panel Mount, Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Grayhill rotary switch, part number 14M6793, is designed for applications requiring a 12-position switch with a single pole. It has a maximum contact current rating of 200mA and can handle up to 115V AC. The switch features a 30° angle of throw and is constructed to meet industrial quality standards, ensuring durability and reliability. It is RoHS compliant, indicating it adheres to environmental regulations. The switch is available in both PC mount and solder lug terminal styles, providing flexibility for various installation needs. Additionally, it includes adjustable stop options for customized operation. The switch is built to withstand high and medium shock, vibration, and thermal shock, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The Grayhill rotary switch, part number 14M6793, is designed for applications requiring a 12-position switch with a single pole. It has a maximum contact current rating of 200mA and can handle up to 115V AC. The switch features a 30° angle of throw and is constructed to meet industrial quality standards, ensuring durability and reliability. It is RoHS compliant, indicating it adheres to environmental regulations. The switch is available in both PC mount and solder lug terminal styles, providing flexibility for various installation needs. Additionally, it includes adjustable stop options for customized operation. The switch is built to withstand high and medium shock, vibration, and thermal shock, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 56SDP30-01-1-AJN-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
56SDP30-01-1-AJN-ND
Rotary Switches 56SDP30-01-1-AJN-ND
Rotary Switch 2 ~ 12 Position SP12T 200mA (AC/DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 ~ 12 Position SP12T 200mA (AC/DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, Rotary, Sp12T, 200Ma, 115V; No. Of Switch Positions Grayhill - 14M6793 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 200Ma, 115V; No. Of Switch Positions Grayhill
14M6793
Switch, Rotary, Sp12T, 200Ma, 115V; No. Of Switch Positions Grayhill 14M6793
SWITCH, ROTARY, SP12T, 200mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 200mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 56SDP30-01-1-AJN-ND 14M6793
Product Name Rotary Switches Switch, Rotary, Sp12T, 200Ma, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 697811 - RS Components, Ltd.
Specs
Positions per Pole 3
Features Momentary
View Details
Selector Switches - 0033.4057-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Key Switches - 1450628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
R program - RWSE - Step switch - RWSE - Step switch - RWSE6K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 6
Operating Temperature 32 to 176 F (0 to 80 C)
View Details