Rotary Switch 2 ~ 5 Position DP5T 200mA (AC/DC) 115VAC Panel Mount
SWITCH, ROTARY, 2POLE, 5 POSITION, 200mA, 115VAC; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series RoHS Compliant: Yes
Rotary Switches Rotary Switch, Shaft/panel seal, adjustable stop, 36°, 1 deck, 2 pole/deck, shorting
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH7693-ND | 02M0379 | 56SD36-01-2-AJS |
| Product Name | Rotary Switches | Switch, Rotary, 2Pole, 5 Position, 200Ma, 115Vac; No. Of Switch Positions Grayhill | Rotary Switches |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | 0.2 amps | |
| Angle of Throw | 36 degrees | 36 degrees | |
| Number of Decks | 1 | ||
| Poles per Deck | 2 |