Grayhill, Inc. Rotary Switches 56SD36-01-2-AJN

Description
Rotary Switch 2 ~ 5 Position DP5T 200mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 5 Position DP5T 200mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7692-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7692-ND
Rotary Switches GH7692-ND
Rotary Switch 2 ~ 5 Position DP5T 200mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 5 Position DP5T 200mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
56SD36-01-2-AJN
Rotary Switches 56SD36-01-2-AJN
Rotary Switches Rotary Switch Adjstbl Stop 36deg

Rotary Switches Rotary Switch Adjstbl Stop 36deg

Buy Now Datasheet
Switch, Rotary, Dp5T, 200Ma, 115V; No. Of Switch Positions Grayhill - 14M6798 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp5T, 200Ma, 115V; No. Of Switch Positions Grayhill
14M6798
Switch, Rotary, Dp5T, 200Ma, 115V; No. Of Switch Positions Grayhill 14M6798
SWITCH, ROTARY, DP5T, 200mA, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP5T, 200mA, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7692-ND 56SD36-01-2-AJN 14M6798
Product Name Rotary Switches Rotary Switches Switch, Rotary, Dp5T, 200Ma, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details