Rotary Switch 3 Position DP3T 200mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch Shaft 36deg
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 56S36-01-2-03N-ND | 56S36-01-2-03N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 1 |