Rotary Switch 2 Position SPDT 200mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Shaft/panel seal, 30°, 1 deck, 1 pole/deck, 2 position/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 56S30-01-1-02N-ND | 56S30-01-1-02N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 1 |