Grayhill, Inc. Switches - Rotary Switches 56DP36-01-2-AJN

Description
Win Source Part Number: 1376128-56DP36-01-2- AJN Category: Switches - Rotary Switches Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Grayhill Inc. Series: 56 Package: Bulk Product Status: Active Base Product Number: 56DP36 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200mA (AC/DC) Contact Finish: Silver Number of Positions: 2 ~ 5 Contact Material: Brass Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Actuator Type: Flatted (3.17mm Dia) Termination Style: PC Pin Actuator Length: 9.53mm Contact Timing: Non-Shorting (BBM) Index Stops: Adjustable Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP5T Angle of Throw: 36° Depth Behind Panel: 9.58mm
Request a Quote Datasheet
Description
Win Source Part Number: 1376128-56DP36-01-2- AJN Category: Switches - Rotary Switches Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Grayhill Inc. Series: 56 Package: Bulk Product Status: Active Base Product Number: 56DP36 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200mA (AC/DC) Contact Finish: Silver Number of Positions: 2 ~ 5 Contact Material: Brass Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Actuator Type: Flatted (3.17mm Dia) Termination Style: PC Pin Actuator Length: 9.53mm Contact Timing: Non-Shorting (BBM) Index Stops: Adjustable Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP5T Angle of Throw: 36° Depth Behind Panel: 9.58mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 56DP36-01-2-AJN - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
56DP36-01-2-AJN
Switches - Rotary Switches 56DP36-01-2-AJN
Win Source Part Number: 1376128-56DP36-01-2- AJN Category: Switches - Rotary Switches Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Grayhill Inc. Series: 56 Package: Bulk Product Status: Active Base Product Number: 56DP36 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200mA (AC/DC) Contact Finish: Silver Number of Positions: 2 ~ 5 Contact Material: Brass Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Actuator Type: Flatted (3.17mm Dia) Termination Style: PC Pin Actuator Length: 9.53mm Contact Timing: Non-Shorting (BBM) Index Stops: Adjustable Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP5T Angle of Throw: 36° Depth Behind Panel: 9.58mm

Win Source Part Number: 1376128-56DP36-01-2-AJN
Category: Switches - Rotary Switches
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Grayhill Inc.
Series: 56
Package: Bulk
Product Status: Active
Base Product Number: 56DP36
Mounting Type: Panel Mount, Through Hole
HTSUS: 8536.50.9020
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (AC/DC)
Contact Finish: Silver
Number of Positions: 2 ~ 5
Contact Material: Brass
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Actuator Type: Flatted (3.17mm Dia)
Termination Style: PC Pin
Actuator Length: 9.53mm
Contact Timing: Non-Shorting (BBM)
Index Stops: Adjustable
Number of Decks: 1
Number of Poles per Deck: 2
Circuit per Deck: DP5T
Angle of Throw: 36°
Depth Behind Panel: 9.58mm

Buy Now Datasheet
Rotary Switches - GH7282-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7282-ND
Rotary Switches GH7282-ND
Rotary Switch 2 ~ 5 Position DP5T 200mA (AC/DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 ~ 5 Position DP5T 200mA (AC/DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
56DP36-01-2-AJN
Rotary Switches 56DP36-01-2-AJN
Rotary Switches RotarySwitch Adjstbl Stop PC Mnt 36deg

Rotary Switches RotarySwitch Adjstbl Stop PC Mnt 36deg

Buy Now Datasheet
Switch, Rotary, Dp5T, 200Ma, 115V; No. Of Switch Positions Grayhill - 14M6788 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp5T, 200Ma, 115V; No. Of Switch Positions Grayhill
14M6788
Switch, Rotary, Dp5T, 200Ma, 115V; No. Of Switch Positions Grayhill 14M6788
SWITCH, ROTARY, DP5T, 200mA, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP5T, 200mA, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, SINGLE Rotary, PRINTED CIRCUIT TerminalS, 1/2
Fort Worth, TX, USA
Switch, SINGLE Rotary, PRINTED CIRCUIT TerminalS, 1/2" DIA., 2 POLES, 5 Position
70217147
Switch, SINGLE Rotary, PRINTED CIRCUIT TerminalS, 1/2" DIA., 2 POLES, 5 Position 70217147
56 Series, Single Deck Rotary Switch Requires minimum distance behind the panel Adjustable stop types provide prototypes immediately Industrial quality, economically priced

56 Series, Single Deck Rotary Switch

  • Requires minimum distance behind the panel
  • Adjustable stop types provide prototypes immediately
  • Industrial quality, economically priced
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 56DP36-01-2-AJN GH7282-ND 56DP36-01-2-AJN 14M6788 70217147
Product Name Switches - Rotary Switches Rotary Switches Rotary Switches Switch, Rotary, Dp5T, 200Ma, 115V; No. Of Switch Positions Grayhill Switch, SINGLE Rotary, PRINTED CIRCUIT TerminalS, 1/2" DIA., 2 POLES, 5 Position
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1 1
Poles per Deck 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881159 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details