Grayhill, Inc. Rotary Switches 56D36-01-2-AJN

Description
Rotary Switch 2 ~ 5 Position DP5T 200mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 5 Position DP5T 200mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH5604-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH5604-ND
Rotary Switches GH5604-ND
Rotary Switch 2 ~ 5 Position DP5T 200mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 5 Position DP5T 200mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Dp5T, 200Ma, 115V; No. Of Switch Positions Grayhill - 14M6792 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp5T, 200Ma, 115V; No. Of Switch Positions Grayhill
14M6792
Switch, Rotary, Dp5T, 200Ma, 115V; No. Of Switch Positions Grayhill 14M6792
SWITCH, ROTARY, DP5T, 200mA, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP5T, 200mA, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, SINGLE Rotary, Solder LUG TerminalS, 1/2
Fort Worth, TX, USA
Switch, SINGLE Rotary, Solder LUG TerminalS, 1/2" DIAMETER, 2 POLES, 5 PositionS
70217144
Switch, SINGLE Rotary, Solder LUG TerminalS, 1/2" DIAMETER, 2 POLES, 5 PositionS 70217144
56 Series, Single Deck Rotary Switch Requires minimum distance behind the panel Adjustable stop types provide prototypes immediately Industrial quality, economically priced

56 Series, Single Deck Rotary Switch

  • Requires minimum distance behind the panel
  • Adjustable stop types provide prototypes immediately
  • Industrial quality, economically priced
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
56D36-01-2-AJN
Rotary Switches 56D36-01-2-AJN
Rotary Switches RotarySwitch Adjstbl Stop 36deg

Rotary Switches RotarySwitch Adjstbl Stop 36deg

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH5604-ND 14M6792 70217144 56D36-01-2-AJN
Product Name Rotary Switches Switch, Rotary, Dp5T, 200Ma, 115V; No. Of Switch Positions Grayhill Switch, SINGLE Rotary, Solder LUG TerminalS, 1/2" DIAMETER, 2 POLES, 5 PositionS Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1 1
Poles per Deck 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Key Switches - 3254862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 4
View Details
Selector Switches - 486-3898-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details