Grayhill, Inc. Rotary Switches 56D36-01-1-AJN

Description
Rotary Switch 2 ~ 10 Position SP10T 200mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 10 Position SP10T 200mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH5603-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH5603-ND
Rotary Switches GH5603-ND
Rotary Switch 2 ~ 10 Position SP10T 200mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 10 Position SP10T 200mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp10T, 200Ma, 115V; No. Of Switch Positions Grayhill - 14M6791 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp10T, 200Ma, 115V; No. Of Switch Positions Grayhill
14M6791
Switch, Rotary, Sp10T, 200Ma, 115V; No. Of Switch Positions Grayhill 14M6791
SWITCH, ROTARY, SP10T, 200mA, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP10T, 200mA, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
56D36-01-1-AJN
Rotary Switches 56D36-01-1-AJN
Rotary Switches RotarySwitch Adjstbl Stop 36deg

Rotary Switches RotarySwitch Adjstbl Stop 36deg

Buy Now Datasheet
Switch, SINGLE Rotary, Solder LUG TerminalS, 1/2
Fort Worth, TX, USA
Switch, SINGLE Rotary, Solder LUG TerminalS, 1/2" DIAMETER, 1 POLE, 10 PositionS
70217143
Switch, SINGLE Rotary, Solder LUG TerminalS, 1/2" DIAMETER, 1 POLE, 10 PositionS 70217143
200 mA, Non-Shorting Contact Type, Single Deck Rotary Switches Adjustable stop types provide prototypes immediately Industrial quality Requires minimum distance behind the panel

200 mA, Non-Shorting Contact Type, Single Deck Rotary Switches

  • Adjustable stop types provide prototypes immediately
  • Industrial quality
  • Requires minimum distance behind the panel
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH5603-ND 14M6791 56D36-01-1-AJN 70217143
Product Name Rotary Switches Switch, Rotary, Sp10T, 200Ma, 115V; No. Of Switch Positions Grayhill Rotary Switches Switch, SINGLE Rotary, Solder LUG TerminalS, 1/2" DIAMETER, 1 POLE, 10 PositionS
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1 1
Poles per Deck 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2657661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details
Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details