Rotary Switch 2 ~ 6 Position DP6T 200mA (AC/DC) 115VAC Panel Mount
Grayhill 56D30-01-2-AJN Rotary Switch
SWITCH, ROTARY, DP6T, 200mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches RotarySwitch Adjstbl Stop 30deg
56 Series, Single Deck Rotary Switch
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH5602-ND | 8779874 | 14M6790 | 56D30-01-2-AJN | 70217142 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary, Dp6T, 200Ma, 115V; No. Of Switch Positions Grayhill | Rotary Switches | Switch, SINGLE Rotary, Solder LUG TerminalS, 1/2" DIAMETER, 2 POLES, 6 PositionS |
| Actuator Type | Flush Actuator | ||||
| Current Rating | 0.2 amps | 0.2 amps | 0.2 amps | ||
| Angle of Throw | 30 degrees | 30 degrees | 30 degrees | ||
| Number of Decks | 1 | 1 | |||
| Poles per Deck | 2 | 2 |